onsemi FET, MOSFET Arrays NTMD2C02R2G

Description
Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMD2C02R2GOS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD2C02R2GOS-ND
FET, MOSFET Arrays NTMD2C02R2GOS-ND
Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2G - 060660-NTMD2C02R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2G
060660-NTMD2C02R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2G 060660-NTMD2C02R2G
Manufacturer: ON Semiconductor Win Source Part Number: 060660-NTMD2C02R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A, 3.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060660-NTMD2C02R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A, 3.4A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC MOSFET Transistor
289-NTMD2C02R2G
Dual SOIC MOSFET Transistor 289-NTMD2C02R2G
Power MOSFET 2 Amps, 20 Volts, Complimentary SO-8, Dual, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD2C02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2C02R2G can be used for catalog matching and distributor lookup.

Power MOSFET 2 Amps, 20 Volts, Complimentary SO-8, Dual, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD2C02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2C02R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD2C02R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD2C02R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD2C02R2G
MOSFET N/P-CH 20V 5.2A 8SOIC

MOSFET N/P-CH 20V 5.2A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMD2C02R2GOS-ND 060660-NTMD2C02R2G 289-NTMD2C02R2G NTMD2C02R2G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2G Dual SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data