onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2 NTMD2C02R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135865-NTMD2C02R2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A, 3.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): IRF7307QTRPBF; SH8M31GZETB; NTMD2C02R2; NTMD2C02R2SG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135865-NTMD2C02R2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A, 3.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): IRF7307QTRPBF; SH8M31GZETB; NTMD2C02R2; NTMD2C02R2SG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2 - 135865-NTMD2C02R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2
135865-NTMD2C02R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2 135865-NTMD2C02R2
Manufacturer: ON Semiconductor Win Source Part Number: 135865-NTMD2C02R2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A, 3.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): IRF7307QTRPBF; SH8M31GZETB; NTMD2C02R2; NTMD2C02R2SG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135865-NTMD2C02R2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A, 3.4A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Rds On at Id,Vgs: 43 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): IRF7307QTRPBF; SH8M31GZETB; NTMD2C02R2; NTMD2C02R2SG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - NTMD2C02R2OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD2C02R2OS-ND
FET, MOSFET Arrays NTMD2C02R2OS-ND
Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 20V 5.2A, 3.4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 5.2A 20V MOSFET Transistor
289-NTMD2C02R2
P-Channel Dual 5.2A 20V MOSFET Transistor 289-NTMD2C02R2
5.2A, 20V, 0.043ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SOIC-8 Product overview: NTMD2C02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 5.2A, 20V, 0.043ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2C02R2 can be used for catalog matching and distributor lookup.

5.2A, 20V, 0.043ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SOIC-8 Product overview: NTMD2C02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 5.2A, 20V, 0.043ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 5.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2C02R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD2C02R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD2C02R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD2C02R2
MOSFET N/P-CH 20V 5.2A 8SOIC

MOSFET N/P-CH 20V 5.2A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 135865-NTMD2C02R2 NTMD2C02R2OS-ND 289-NTMD2C02R2 NTMD2C02R2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2C02R2 FET, MOSFET Arrays P-Channel Dual 5.2A 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806 - 1149862-AUIRFS3806 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details