Mosfet Array N and P-Channel 100V 2.9A (Ta), 4.1A (Tc), 2.4A (Ta), 3.3A (Tc) 1.6W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 100V 2.9A (Ta), 4.1A (Tc), 2.4A (Ta), 3.3A (Tc) 1.6W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 100V 2.9A (Ta), 4.1A (Tc), 2.4A (Ta), 3.3A (Tc) 1.6W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Win Source Part Number: 1339644-NTMC083NP10M
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100V
Power - Max: 1.6W (Ta) , 3.1W (Tc)
Configuration: N and P-Channel
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMC083
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) , 4.1A (Tc) , 2.4A (Ta) , 3.3A (Tc)
Rds On (Max) @ Id, Vgs: 83mOhm @ 1.5A, 10V, 131mOhm @ 1.5A, 10V
Gate Charge (Qg) (Max) @ Vgs: 5nC @ 10V, 8.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 222pF @ 50V, 525pF @ 50V
MOSFET N/P-CH 100V 2.9A 8SOIC Product overview: NTMC083NP10M5L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMC083NP10M5L can be used for catalog matching and distributor lookup.
MOSFET, N/P-CH, 100V, 4.1A, SOIC ROHS COMPLIANT: YES
MOSFET N/P-CH 100V 2.9A 8SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2309091 | 488-NTMC083NP10M5LCT-ND | 1339644-NTMC083NP10M5L | 289-NTMC083NP10M5L | 64AJ4590 | NTMC083NP10M5L |
| Product Name | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 100V 2.9A MOSFET Transistor | Mosfet, N/p-Ch, 100V, 4.1A, Soic Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | TO-3 | |
| Polarity | P-Channel | N-Channel; P-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement |