onsemi MOSFET NTLUS4930NTBG

Description
MOSFET NFET UDFN6 30V 6.3A 26.3M
Datasheet
Description
MOSFET NFET UDFN6 30V 6.3A 26.3M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET NFET UDFN6 30V 6.3A 26.3M

MOSFET NFET UDFN6 30V 6.3A 26.3M

Buy Now Datasheet
Single FETs, MOSFETs - NTLUS4930NTBG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTLUS4930NTBG
Single FETs, MOSFETs NTLUS4930NTBG
MOSFET N-CH 30V 3.8A 6UDFN

MOSFET N-CH 30V 3.8A 6UDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS4930NTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS4930NTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS4930NTBG
MOSFET N-CH 30V 3.8A 6UDFN

MOSFET N-CH 30V 3.8A 6UDFN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLUS4930NTBG NTLUS4930NTBG NTLUS4930NTBG
Product Name MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
IDSS 3800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details