onsemi P-Channel -12V -7A -20V MOSFET Transistor NTLUS3C18PZTBG

Description
Single P-Channel Power MOSFET -12V, -7A, 24mΩ Power MOSFET, P-Channel Single -20V, 24m ohm, UDF 1.6x1.6x0.5mm, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3C18PZTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -7A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -7A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3C18PZTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -12V, -7A, 24mΩ Power MOSFET, P-Channel Single -20V, 24m ohm, UDF 1.6x1.6x0.5mm, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3C18PZTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -7A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -7A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3C18PZTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -12V -7A -20V MOSFET Transistor
278-NTLUS3C18PZTBG
P-Channel -12V -7A -20V MOSFET Transistor 278-NTLUS3C18PZTBG
Single P-Channel Power MOSFET -12V, -7A, 24mΩ Power MOSFET, P-Channel Single -20V, 24m ohm, UDF 1.6x1.6x0.5mm, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3C18PZTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -7A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -7A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3C18PZTBG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -12V, -7A, 24mΩ Power MOSFET, P-Channel Single -20V, 24m ohm, UDF 1.6x1.6x0.5mm, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3C18PZTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -7A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -7A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3C18PZTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3C18PZTBG - 929460-NTLUS3C18PZTBG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3C18PZTBG
929460-NTLUS3C18PZTBG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3C18PZTBG 929460-NTLUS3C18PZTBG
Manufacturer: ON Semiconductor Win Source Part Number: 929460-NTLUS3C18PZTB G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6) Package: 6-PowerUFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTLUS3 Categories: Discrete Semiconductor Products Case / Package: 6-UDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929460-NTLUS3C18PZTBG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Package: 6-PowerUFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTLUS3
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTLUS3C18PZTBG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLUS3C18PZTBG-ND
Single FETs, MOSFETs NTLUS3C18PZTBG-ND
P-Channel 12V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

P-Channel 12V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET UDFN 12V 7A 24MOHM

MOSFET PFET UDFN 12V 7A 24MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS3C18PZTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS3C18PZTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS3C18PZTBG
MOSFET P-CH 12V 4.4A 6UDFN

MOSFET P-CH 12V 4.4A 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTLUS3C18PZTBG 929460-NTLUS3C18PZTBG NTLUS3C18PZTBG-ND NTLUS3C18PZTBG NTLUS3C18PZTBG
Product Name P-Channel -12V -7A -20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3C18PZTBG Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 660 milliwatts
Unlock Full Specs
to access all available technical data