P-Channel 12V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Single P-Channel Power MOSFET -12V, -7A, 24mΩ Power MOSFET, P-Channel Single -20V, 24m ohm, UDF 1.6x1.6x0.5mm, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3C18PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -7A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -7A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3C18PZTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887774-NTLUS3C18PZTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Package: 6-PowerUFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTLUS3
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET P-CH 12V 4.4A 6UDFN
MOSFET PFET UDFN 12V 7A 24MOHM
MOSFET P-CH 12V 4.4A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTLUS3C18PZTAG-ND | 278-NTLUS3C18PZTAG | 887774-NTLUS3C18PZTAG | NTLUS3C18PZTAG | NTLUS3C18PZTAG | NTLUS3C18PZTAG |
| Product Name | Single FETs, MOSFETs | P-Channel -12V -7A -20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3C18PZTAG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 6-PowerUFDFN | SOT3; 6-UDFN (1.6x1.6) | 6-PowerUFDFN | 6-PowerUFDFN | ||
| PD | 660 milliwatts | 660 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |