onsemi P-Channel -20V -4A MOSFET Transistor NTLUS3A90PZTAG

Description
Single P-Channel µCool™ Power MOSFET with ESD Protection -20V -4A 62mΩ, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3A90PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A90PZTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel µCool™ Power MOSFET with ESD Protection -20V -4A 62mΩ, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3A90PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A90PZTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -4A MOSFET Transistor
278-NTLUS3A90PZTAG
P-Channel -20V -4A MOSFET Transistor 278-NTLUS3A90PZTAG
Single P-Channel µCool™ Power MOSFET with ESD Protection -20V -4A 62mΩ, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3A90PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A90PZTAG can be used for catalog matching and distributor lookup.

Single P-Channel µCool™ Power MOSFET with ESD Protection -20V -4A 62mΩ, UDFN6, 1.6x1.6, 0.5P, 3000-REEL Product overview: NTLUS3A90PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A90PZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTLUS3A90PZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLUS3A90PZTAGOSTR-ND
Single FETs, MOSFETs NTLUS3A90PZTAGOSTR-ND
P-Channel 20V 2.6A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

P-Channel 20V 2.6A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A90PZTAG - 106716-NTLUS3A90PZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A90PZTAG
106716-NTLUS3A90PZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A90PZTAG 106716-NTLUS3A90PZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 106716-NTLUS3A90PZTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-UDFN (1.6x1.6) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12.3nC @ 4.5V Max Input Capacitance: 950pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106716-NTLUS3A90PZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-UDFN (1.6x1.6)
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12.3nC @ 4.5V
Max Input Capacitance: 950pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS3A90PZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS3A90PZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS3A90PZTAG
MOSFET P-CH 20V 2.6A 6UDFN

MOSFET P-CH 20V 2.6A 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTLUS3A90PZTAG NTLUS3A90PZTAGOSTR-ND 106716-NTLUS3A90PZTAG NTLUS3A90PZTAG
Product Name P-Channel -20V -4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A90PZTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 600 milliwatts 600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data