onsemi Single FETs, MOSFETs NTLUS3A39PZCTBG

Description
P-Channel 20V 3.4A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet
Description
P-Channel 20V 3.4A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLUS3A39PZCTBG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLUS3A39PZCTBG-ND
Single FETs, MOSFETs NTLUS3A39PZCTBG-ND
P-Channel 20V 3.4A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

P-Channel 20V 3.4A (Ta) 600mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS3A39PZCTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS3A39PZCTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS3A39PZCTBG
MOSFET P-CH 20V 3.4A 6UDFN

MOSFET P-CH 20V 3.4A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTLUS3A39PZCTBG-ND NTLUS3A39PZCTBG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details