Manufacturer: ON Semiconductor
Win Source Part Number: 887773-NTLUS3A18PZTB
Series: µCool™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 5.1A (Ta) 700mW (Ta) Surface Mount 6-UDFN (2x2)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTLUS3
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NTLUS3A18PZTBGOSTR, NTLUS3A18PZTBGOSCT, NTLUS3A18PZTBG-ND, NTLUS3A18PZTBGOSDKR
P-Channel 20V 5.1A (Ta) 700mW (Ta) Surface Mount 6-UDFN (2x2)
Single P-Channel Power MOSFET with ESD Protection -20V -8.2A 18mΩ, UDFN6, 2x2, 0.65P, 3000-REEL Product overview: NTLUS3A18PZTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A18PZTBG can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 5.1A 6UDFN
MOSFET P-CH 20V 5.1A 6UDFN
MOSFET, P-CH, 20V, 8.2A, UDFN; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887773-NTLUS3A18PZTBG | NTLUS3A18PZTBGOSTR-ND | 278-NTLUS3A18PZTBG | NTLUS3A18PZTBG | NTLUS3A18PZTBG | 07W7323 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZTBG | Single FETs, MOSFETs | P-Channel -20V -8.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 8.2A, Udfn; Channel Type Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 6-UDFN (2x2) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |
| PD | 700 milliwatts | 700 milliwatts |