onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZCTAG NTLUS3A18PZCTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929459-NTLUS3A18PZCT AG Features: P-Channel 20 V 5.1A (Ta) - Surface Mount 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NTLUS3A Categories: Discrete Semiconductor Products Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929459-NTLUS3A18PZCT AG Features: P-Channel 20 V 5.1A (Ta) - Surface Mount 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NTLUS3A Categories: Discrete Semiconductor Products Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZCTAG - 929459-NTLUS3A18PZCTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZCTAG
929459-NTLUS3A18PZCTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZCTAG 929459-NTLUS3A18PZCTAG
Manufacturer: ON Semiconductor Win Source Part Number: 929459-NTLUS3A18PZCT AG Features: P-Channel 20 V 5.1A (Ta) - Surface Mount 6-UDFN (2x2) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NTLUS3A Categories: Discrete Semiconductor Products Case / Package: 6-UDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929459-NTLUS3A18PZCTAG
Features: P-Channel 20 V 5.1A (Ta) - Surface Mount 6-UDFN (2x2)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTLUS3A
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
P-Channel -20V -8.2A 18 mOhm MOSFET Transistor
278-NTLUS3A18PZCTAG
P-Channel -20V -8.2A 18 mOhm MOSFET Transistor 278-NTLUS3A18PZCTAG
Power MOSFET -20V -8.2A 18 mOhm Single P-Channel UDFN6 with ESD Protection Product overview: NTLUS3A18PZCTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -8.2A, 18 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -8.2A, 18 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A18PZCTAG can be used for catalog matching and distributor lookup.

Power MOSFET -20V -8.2A 18 mOhm Single P-Channel UDFN6 with ESD Protection Product overview: NTLUS3A18PZCTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -8.2A, 18 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -8.2A, 18 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A18PZCTAG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS3A18PZCTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS3A18PZCTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS3A18PZCTAG
MOSFET P-CH 20V 5.1A 6UDFN

MOSFET P-CH 20V 5.1A 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929459-NTLUS3A18PZCTAG 278-NTLUS3A18PZCTAG NTLUS3A18PZCTAG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A18PZCTAG P-Channel -20V -8.2A 18 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers