onsemi Single FETs, MOSFETs NTLUF4189NZTBG

Description
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet
Description
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLUF4189NZTBG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLUF4189NZTBG-ND
Single FETs, MOSFETs NTLUF4189NZTBG-ND
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTBG - 887772-NTLUF4189NZTBG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTBG
887772-NTLUF4189NZTBG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTBG 887772-NTLUF4189NZTBG
Manufacturer: ON Semiconductor Win Source Part Number: 887772-NTLUF4189NZTB G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NTLUF41 Categories: Discrete Semiconductor Products Case / Package: 6-UDFN (1.6x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887772-NTLUF4189NZTBG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTLUF41
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUF4189NZTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUF4189NZTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUF4189NZTBG
MOSFET N-CH 30V 1.2A 6UDFN

MOSFET N-CH 30V 1.2A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLUF4189NZTBG-ND 887772-NTLUF4189NZTBG NTLUF4189NZTBG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTBG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers