onsemi Single FETs, MOSFETs NTLUF4189NZTAG

Description
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet
Description
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLUF4189NZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLUF4189NZTAGOSTR-ND
Single FETs, MOSFETs NTLUF4189NZTAGOSTR-ND
N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

N-Channel 30V 1.2A (Ta) 500mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTAG - 060659-NTLUF4189NZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTAG
060659-NTLUF4189NZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTAG 060659-NTLUF4189NZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060659-NTLUF4189NZTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-UDFN (1.6x1.6) Dimension: 6-UFDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 95pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060659-NTLUF4189NZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-UDFN (1.6x1.6)
Dimension: 6-UFDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 95pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUF4189NZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUF4189NZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUF4189NZTAG
MOSFET N-CH 30V 1.2A 6UDFN

MOSFET N-CH 30V 1.2A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLUF4189NZTAGOSTR-ND 060659-NTLUF4189NZTAG NTLUF4189NZTAG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUF4189NZTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-UFDFN Exposed Pad SOT3; 6-UDFN (1.6x1.6) 6-UFDFN Exposed Pad
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB50N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor - QPD1025 - Qorvo
Specs
Transistor Technology / Material 1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Earless)
View Details
2 suppliers