onsemi FET, MOSFET Arrays NTLUD3A50PZTBG

Description
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTLUD3A50PZTBG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A50PZTBG-ND
FET, MOSFET Arrays NTLUD3A50PZTBG-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET UDFN6 20V 5.6A 50MOH

MOSFET PFET UDFN6 20V 5.6A 50MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUD3A50PZTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUD3A50PZTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUD3A50PZTBG
MOSFET 2P-CH 20V 2.8A 6UDFN

MOSFET 2P-CH 20V 2.8A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLUD3A50PZTBG-ND NTLUD3A50PZTBG NTLUD3A50PZTBG
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403 - 862674-AUIRFSL8403 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-262
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details