onsemi P-Channel Dual -20V -5.6A MOSFET Transistor NTLUD3A50PZTAG

Description
Dual P-Channel µCool™ Power MOSFET -20V -5.6A 50mΩ, UDFN6 2X2, 0.65P, 3000-REEL Product overview: NTLUD3A50PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -5.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A50PZTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Channel µCool™ Power MOSFET -20V -5.6A 50mΩ, UDFN6 2X2, 0.65P, 3000-REEL Product overview: NTLUD3A50PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -5.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A50PZTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual -20V -5.6A MOSFET Transistor
289-NTLUD3A50PZTAG
P-Channel Dual -20V -5.6A MOSFET Transistor 289-NTLUD3A50PZTAG
Dual P-Channel µCool™ Power MOSFET -20V -5.6A 50mΩ, UDFN6 2X2, 0.65P, 3000-REEL Product overview: NTLUD3A50PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -5.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A50PZTAG can be used for catalog matching and distributor lookup.

Dual P-Channel µCool™ Power MOSFET -20V -5.6A 50mΩ, UDFN6 2X2, 0.65P, 3000-REEL Product overview: NTLUD3A50PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -5.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A50PZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTLUD3A50PZTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A50PZTAGOSDKR-ND
FET, MOSFET Arrays NTLUD3A50PZTAGOSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A50PZTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A50PZTAGOSCT-ND
FET, MOSFET Arrays NTLUD3A50PZTAGOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A50PZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A50PZTAGOSTR-ND
FET, MOSFET Arrays NTLUD3A50PZTAGOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.8A 500mW Surface Mount 6-UDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A50PZTAG - 1083901-NTLUD3A50PZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A50PZTAG
1083901-NTLUD3A50PZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A50PZTAG 1083901-NTLUD3A50PZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1083901-NTLUD3A50PZT AG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-UDFN (2x2) Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.8A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.4nC @ 4.5V Max Input Capacitance: 920pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083901-NTLUD3A50PZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-UDFN (2x2)
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.4nC @ 4.5V
Max Input Capacitance: 920pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUD3A50PZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUD3A50PZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUD3A50PZTAG
MOSFET 2P-CH 20V 2.8A 6UDFN

MOSFET 2P-CH 20V 2.8A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET UDFN6 20V 5.6A 50MOH

MOSFET PFET UDFN6 20V 5.6A 50MOH

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A50PZTAG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTLUD3A50PZTAG
FET, MOSFET Arrays NTLUD3A50PZTAG
MOSFET 2P-CH 20V 2.8A UDFN

MOSFET 2P-CH 20V 2.8A UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTLUD3A50PZTAG NTLUD3A50PZTAGOSDKR-ND 1083901-NTLUD3A50PZTAG NTLUD3A50PZTAG NTLUD3A50PZTAG NTLUD3A50PZTAG
Product Name P-Channel Dual -20V -5.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A50PZTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
PD 500 milliwatts 500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-UDFN Exposed Pad SOT3; 6-UDFN (2x2) 6-UDFN Exposed Pad
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319QTR - 1020726-AUIRF7319QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers