onsemi P-Channel Dual -20V -1.7A MOSFET Transistor NTLUD3A260PZTAG

Description
Dual P-Channel µCool™ Power MOSFET -20V -1.7A 200mΩ, UDFN6, 1.6x1.6, 0.5P Dual Flag, 3000-REEL Product overview: NTLUD3A260PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A260PZTAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual P-Channel µCool™ Power MOSFET -20V -1.7A 200mΩ, UDFN6, 1.6x1.6, 0.5P Dual Flag, 3000-REEL Product overview: NTLUD3A260PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A260PZTAG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Dual P-Channel MOSFET with a maximum drain-to-source voltage of -20V and a continuous drain current rating of -1.7A. It features a low on-resistance of 0.16 ohms, which helps minimize conduction losses. The device is designed for surface mount applications and is compliant with RoHS standards. It operates effectively in various temperature ranges and is suitable for applications requiring efficient power management. The package type is UDFN-6, which allows for compact designs and efficient thermal performance. This MOSFET is ideal for engineers looking for reliable performance in low-voltage applications.

Datasheet Summary
Powered by GS/AI

The product is a Dual P-Channel MOSFET with a maximum drain-to-source voltage of -20V and a continuous drain current rating of -1.7A. It features a low on-resistance of 0.16 ohms, which helps minimize conduction losses. The device is designed for surface mount applications and is compliant with RoHS standards. It operates effectively in various temperature ranges and is suitable for applications requiring efficient power management. The package type is UDFN-6, which allows for compact designs and efficient thermal performance. This MOSFET is ideal for engineers looking for reliable performance in low-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual -20V -1.7A MOSFET Transistor
289-NTLUD3A260PZTAG
P-Channel Dual -20V -1.7A MOSFET Transistor 289-NTLUD3A260PZTAG
Dual P-Channel µCool™ Power MOSFET -20V -1.7A 200mΩ, UDFN6, 1.6x1.6, 0.5P Dual Flag, 3000-REEL Product overview: NTLUD3A260PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A260PZTAG can be used for catalog matching and distributor lookup.

Dual P-Channel µCool™ Power MOSFET -20V -1.7A 200mΩ, UDFN6, 1.6x1.6, 0.5P Dual Flag, 3000-REEL Product overview: NTLUD3A260PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLUD3A260PZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A260PZTAG - 025791-NTLUD3A260PZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A260PZTAG
025791-NTLUD3A260PZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A260PZTAG 025791-NTLUD3A260PZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 025791-NTLUD3A260PZT AG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTLUD3A260PZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-UDFN (1.6x1.6) Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 200 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): DMP2200UFCL-7; NTLUD3A260PZTBG; Introduction Date: August 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025791-NTLUD3A260PZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTLUD3A260PZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-UDFN (1.6x1.6)
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): DMP2200UFCL-7; NTLUD3A260PZTBG;
Introduction Date: August 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A260PZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A260PZTAGOSTR-ND
FET, MOSFET Arrays NTLUD3A260PZTAGOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 500mW Surface Mount 6-UDFN (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 500mW Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A260PZTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3A260PZTAGOSCT-ND
FET, MOSFET Arrays NTLUD3A260PZTAGOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 500mW Surface Mount 6-UDFN (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 500mW Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET POWER MOSFET 20V 2A 200 M

MOSFET POWER MOSFET 20V 2A 200 M

Buy Now Datasheet
FET, MOSFET Arrays - NTLUD3A260PZTAG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTLUD3A260PZTAG
FET, MOSFET Arrays NTLUD3A260PZTAG
MOSFET 2P-CH 20V 1.3A 6UDFN

MOSFET 2P-CH 20V 1.3A 6UDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUD3A260PZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUD3A260PZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUD3A260PZTAG
MOSFET 2P-CH 20V 1.3A 6UDFN

MOSFET 2P-CH 20V 1.3A 6UDFN

Supplier's Site
Mosfet, Dual P-Ch, -20V, -1.7A, Udfn-6; Transistor Polarity Onsemi - 42AC1824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -1.7A, Udfn-6; Transistor Polarity Onsemi
42AC1824
Mosfet, Dual P-Ch, -20V, -1.7A, Udfn-6; Transistor Polarity Onsemi 42AC1824
MOSFET, DUAL P-CH, -20V, -1.7A, UDFN-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -1.7A, UDFN-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTLUD3A260PZTAG 025791-NTLUD3A260PZTAG NTLUD3A260PZTAGOSTR-ND NTLUD3A260PZTAG NTLUD3A260PZTAG NTLUD3A260PZTAG 42AC1824
Product Name P-Channel Dual -20V -1.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUD3A260PZTAG FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P-Ch, -20V, -1.7A, Udfn-6; Transistor Polarity Onsemi
PD 500 milliwatts 500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; 6-UDFN (1.6x1.6) 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data