onsemi FET, MOSFET Arrays NTLUD3191PZTBG

Description
Mosfet Array 2 P-Channel (Dual) 20V 1.1A 500mW Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 1.1A 500mW Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTLUD3191PZTBG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLUD3191PZTBG-ND
FET, MOSFET Arrays NTLUD3191PZTBG-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.1A 500mW Surface Mount 6-UDFN (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 1.1A 500mW Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUD3191PZTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUD3191PZTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUD3191PZTBG
MOSFET 2P-CH 20V 1.1A 6UDFN

MOSFET 2P-CH 20V 1.1A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTLUD3191PZTBG-ND NTLUD3191PZTBG
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details