onsemi N-Channel 30V MOSFET Transistor NTLJS5D0N03CTAG

Description
MOSFET, Power, 30V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS5D0N03CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS5D0N03CTAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET, Power, 30V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS5D0N03CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS5D0N03CTAG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTLJS5D0N03CTAG is an N-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 18.8 A at 25°C. It has a low on-resistance of 4.38 mΩ at a gate voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact WDFN6 package, measuring 2.05 mm x 2.05 mm, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which reduces driver losses, making it ideal for applications such as DC-DC converters, wireless chargers, power load switches, and battery management systems. It operates over a temperature range of -55°C to +150°C and is compliant with RoHS standards, being Pb-free and halogen-free. The device also features a pulsed drain current capability of up to 75 A, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The NTLJS5D0N03CTAG is an N-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 18.8 A at 25°C. It has a low on-resistance of 4.38 mΩ at a gate voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact WDFN6 package, measuring 2.05 mm x 2.05 mm, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which reduces driver losses, making it ideal for applications such as DC-DC converters, wireless chargers, power load switches, and battery management systems. It operates over a temperature range of -55°C to +150°C and is compliant with RoHS standards, being Pb-free and halogen-free. The device also features a pulsed drain current capability of up to 75 A, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-NTLJS5D0N03CTAG
N-Channel 30V MOSFET Transistor 278-NTLJS5D0N03CTAG
MOSFET, Power, 30V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS5D0N03CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS5D0N03CTAG can be used for catalog matching and distributor lookup.

MOSFET, Power, 30V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS5D0N03CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS5D0N03CTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTLJS5D0N03CTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS5D0N03CTAGOSCT-ND
Single FETs, MOSFETs NTLJS5D0N03CTAGOSCT-ND
N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS5D0N03CTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS5D0N03CTAGOSDKR-ND
Single FETs, MOSFETs NTLJS5D0N03CTAGOSDKR-ND
N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS5D0N03CTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS5D0N03CTAGOSTR-ND
Single FETs, MOSFETs NTLJS5D0N03CTAGOSTR-ND
N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS5D0N03CTAG - 929457-NTLJS5D0N03CTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS5D0N03CTAG
929457-NTLJS5D0N03CTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS5D0N03CTAG 929457-NTLJS5D0N03CTAG
Manufacturer: ON Semiconductor Win Source Part Number: 929457-NTLJS5D0N03CT AG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2) Package: 6-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTLJS5 Categories: Discrete Semiconductor Products Case / Package: 6-PQFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NTLJS5D0N03CTAGOSCT, NTLJS5D0N03CTAGOSTR, NTLJS5D0N03CTAGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929457-NTLJS5D0N03CTAG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11.2A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
Package: 6-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTLJS5
Categories: Discrete Semiconductor Products
Case / Package: 6-PQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NTLJS5D0N03CTAGOSCT, NTLJS5D0N03CTAGOSTR, NTLJS5D0N03CTAGOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T6 30V POWER CLIP 2

MOSFET T6 30V POWER CLIP 2

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS5D0N03CTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTLJS5D0N03CTAG
Single FETs, MOSFETs NTLJS5D0N03CTAG
MOSFET N-CH 30V 11.2A 6PQFN

MOSFET N-CH 30V 11.2A 6PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS5D0N03CTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS5D0N03CTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS5D0N03CTAG
MOSFET N-CH 30V 11.2A 6PQFN

MOSFET N-CH 30V 11.2A 6PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTLJS5D0N03CTAG NTLJS5D0N03CTAGOSCT-ND 929457-NTLJS5D0N03CTAG NTLJS5D0N03CTAG NTLJS5D0N03CTAG NTLJS5D0N03CTAG
Product Name N-Channel 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS5D0N03CTAG MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-PowerWDFN SOT3; 6-PQFN (2x2) 6-PowerWDFN 6-PowerWDFN
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data