onsemi Single FETs, MOSFETs NTLJS4114NTAG

Description
MOSFET N-CH 30V 3.6A 6WDFN
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.6A 6WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTLJS4114NTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTLJS4114NTAGDKR-ND
Single FETs, MOSFETs 488-NTLJS4114NTAGDKR-ND
MOSFET N-CH 30V 3.6A 6WDFN

MOSFET N-CH 30V 3.6A 6WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTLJS4114NTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTLJS4114NTAGTR-ND
Single FETs, MOSFETs 488-NTLJS4114NTAGTR-ND
N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTLJS4114NTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTLJS4114NTAGCT-ND
Single FETs, MOSFETs 488-NTLJS4114NTAGCT-ND
MOSFET N-CH 30V 3.6A 6WDFN

MOSFET N-CH 30V 3.6A 6WDFN

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 7.8A MOSFET Transistor
278-NTLJS4114NTAG
N-Channel 30V 7.8A MOSFET Transistor 278-NTLJS4114NTAG
Single N-Channel µCool™ Power MOSFET 30V 7.8A 35mΩ, WDFN6, 2 x 2 x 0.75 mm, 0.65 mm Pitch, 3000-REEL Product overview: NTLJS4114NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4114NTAG can be used for catalog matching and distributor lookup.

Single N-Channel µCool™ Power MOSFET 30V 7.8A 35mΩ, WDFN6, 2 x 2 x 0.75 mm, 0.65 mm Pitch, 3000-REEL Product overview: NTLJS4114NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4114NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NTAG - 1083899-NTLJS4114NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NTAG
1083899-NTLJS4114NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NTAG 1083899-NTLJS4114NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1083899-NTLJS4114NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083899-NTLJS4114NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 650pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET WDFN6 30V 7.8A

MOSFET NFET WDFN6 30V 7.8A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS4114NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS4114NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS4114NTAG
MOSFET N-CH 30V 3.6A 6WDFN

MOSFET N-CH 30V 3.6A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTLJS4114NTAGDKR-ND 278-NTLJS4114NTAG 1083899-NTLJS4114NTAG NTLJS4114NTAG NTLJS4114NTAG
Product Name Single FETs, MOSFETs N-Channel 30V 7.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NTAG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN (2x2) 6-WDFN Exposed Pad
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data