onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NT1G NTLJS4114NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025790-NTLJS4114NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025790-NTLJS4114NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NT1G - 025790-NTLJS4114NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NT1G
025790-NTLJS4114NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NT1G 025790-NTLJS4114NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025790-NTLJS4114NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 650pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025790-NTLJS4114NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 650pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS4114NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS4114NT1GOSTR-ND
Single FETs, MOSFETs NTLJS4114NT1GOSTR-ND
N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS4114NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS4114NT1GOSCT-ND
Single FETs, MOSFETs NTLJS4114NT1GOSCT-ND
N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS4114NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS4114NT1GOSDKR-ND
Single FETs, MOSFETs NTLJS4114NT1GOSDKR-ND
N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 3.6A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
278-NTLJS4114NT1G
30V 6A MOSFET Transistor 278-NTLJS4114NT1G
30V N-Ch MOSFET, 35mR RdsOn, 6A ID, WDFN6 Product overview: NTLJS4114NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4114NT1G can be used for catalog matching and distributor lookup.

30V N-Ch MOSFET, 35mR RdsOn, 6A ID, WDFN6 Product overview: NTLJS4114NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4114NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS4114NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS4114NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS4114NT1G
MOSFET N-CH 30V 3.6A 6WDFN

MOSFET N-CH 30V 3.6A 6WDFN

Supplier's Site
Single FETs, MOSFETs - NTLJS4114NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTLJS4114NT1G
Single FETs, MOSFETs NTLJS4114NT1G
MOSFET N-CH 30V 3.6A 6WDFN

MOSFET N-CH 30V 3.6A 6WDFN

Supplier's Site Datasheet
N Channel Mosfet, 30V, 7.8A, Wdfn6; Channel Type Onsemi - 10N9582 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 7.8A, Wdfn6; Channel Type Onsemi
10N9582
N Channel Mosfet, 30V, 7.8A, Wdfn6; Channel Type Onsemi 10N9582
N CHANNEL MOSFET, 30V, 7.8A, WDFN6; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:550mV RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 7.8A, WDFN6; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:550mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 2X2 30V 7.8A 33mOhm

MOSFET NFET 2X2 30V 7.8A 33mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025790-NTLJS4114NT1G NTLJS4114NT1GOSTR-ND 278-NTLJS4114NT1G NTLJS4114NT1G NTLJS4114NT1G 10N9582 NTLJS4114NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS4114NT1G Single FETs, MOSFETs 30V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 7.8A, Wdfn6; Channel Type Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data