N-Channel 20V 12.1A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
N-Channel 20V 12.1A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
MOSFET N-CH 20V 12.1A 6PQFN
MOSFET PT8 20V WDFN POWER CLIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTLJS3D0N02P8ZTAGOSDKR-ND | NTLJS3D0N02P8ZTAG | NTLJS3D0N02P8ZTAG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |