onsemi Single FETs, MOSFETs NTLJS3A18PZTWG

Description
P-Channel 20V 5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
P-Channel 20V 5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLJS3A18PZTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS3A18PZTWG-ND
Single FETs, MOSFETs NTLJS3A18PZTWG-ND
P-Channel 20V 5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

P-Channel 20V 5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 8.2A MOSFET Transistor
278-NTLJS3A18PZTWG
20V 8.2A MOSFET Transistor 278-NTLJS3A18PZTWG
Trans MOSFET P-CH 20V 8.2A 6-Pin WDFN T/R Product overview: NTLJS3A18PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS3A18PZTWG can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 8.2A 6-Pin WDFN T/R Product overview: NTLJS3A18PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS3A18PZTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS3A18PZTWG - 1083898-NTLJS3A18PZTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS3A18PZTWG
1083898-NTLJS3A18PZTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS3A18PZTWG 1083898-NTLJS3A18PZTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1083898-NTLJS3A18PZT WG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 2240pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 18 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083898-NTLJS3A18PZTWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 2240pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS3A18PZTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS3A18PZTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS3A18PZTWG
MOSFET P-CH 20V 5A 6WDFN

MOSFET P-CH 20V 5A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLJS3A18PZTWG-ND 278-NTLJS3A18PZTWG 1083898-NTLJS3A18PZTWG NTLJS3A18PZTWG
Product Name Single FETs, MOSFETs 20V 8.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS3A18PZTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN (2x2) 6-WDFN Exposed Pad
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data