onsemi Single FETs, MOSFETs NTLJS3113PTAG

Description
P-Channel 20V 3.5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
P-Channel 20V 3.5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLJS3113PTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS3113PTAG-ND
Single FETs, MOSFETs NTLJS3113PTAG-ND
P-Channel 20V 3.5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

P-Channel 20V 3.5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -7.7A MOSFET Transistor
278-NTLJS3113PTAG
P-Channel -20V -7.7A MOSFET Transistor 278-NTLJS3113PTAG
Single P-Channel Power MOSFET -20V -7.7A 40 mΩ, WDFN6, 2 x 2 x 0.75 mm, 0.65 mm Pitch, 3000-REEL Product overview: NTLJS3113PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS3113PTAG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V -7.7A 40 mΩ, WDFN6, 2 x 2 x 0.75 mm, 0.65 mm Pitch, 3000-REEL Product overview: NTLJS3113PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS3113PTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET 20V 9.5A 42MOHM 2X2

MOSFET PFET 20V 9.5A 42MOHM 2X2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS3113PTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS3113PTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS3113PTAG
MOSFET P-CH 20V 3.5A 6WDFN

MOSFET P-CH 20V 3.5A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLJS3113PTAG-ND 278-NTLJS3113PTAG NTLJS3113PTAG NTLJS3113PTAG
Product Name Single FETs, MOSFETs P-Channel -20V -7.7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details