P-Channel MOSFET -20V, -7.7A, 40mΩ, DFN6 Product overview: NTLJS3113PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS3113PT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025789-NTLJS3113PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.7nC @ 4.5V
Max Input Capacitance: 1329pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 3.5A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
MOSFET P-CH 20V 3.5A 6WDFN
MOSFET PFET 2X2 20V 9.5A 42MOHM
MOSFET P-CH 20V 3.5A 6WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTLJS3113PT1G | 025789-NTLJS3113PT1G | NTLJS3113PT1GOSTR-ND | NTLJS3113PT1G | NTLJS3113PT1G | NTLJS3113PT1G |
| Product Name | P-Channel -20V -7.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJS3113PT1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 20 volts | 20 volts |