onsemi Single FETs, MOSFETs NTLJS17D0P03P8ZTAG

Description
P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLJS17D0P03P8ZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS17D0P03P8ZTAGOSTR-ND
Single FETs, MOSFETs NTLJS17D0P03P8ZTAGOSTR-ND
P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS17D0P03P8ZTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS17D0P03P8ZTAGOSCT-ND
Single FETs, MOSFETs NTLJS17D0P03P8ZTAGOSCT-ND
P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS17D0P03P8ZTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS17D0P03P8ZTAGOSDKR-ND
Single FETs, MOSFETs NTLJS17D0P03P8ZTAGOSDKR-ND
P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 7A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual -30V MOSFET Transistor
278-NTLJS17D0P03P8ZTAG
P-Channel Dual -30V MOSFET Transistor 278-NTLJS17D0P03P8ZTAG
P-Channel JFET, -30V, 4-Terminal, Dual, 1-Element Product overview: NTLJS17D0P03P8ZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS17D0P03P8ZT AG can be used for catalog matching and distributor lookup.

P-Channel JFET, -30V, 4-Terminal, Dual, 1-Element Product overview: NTLJS17D0P03P8ZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS17D0P03P8ZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961789-NTLJS17D0P03P8ZTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961789-NTLJS17D0P03P8ZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961789-NTLJS17D0P03P8ZTAG
Win Source Part Number: 961789-NTLJS17D0P03P 8ZTAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 11.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 860mW (Ta) Package / Case: 6-PowerWDFN Supplier Device Package: 6-PQFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: NTLJS17D0P03P8ZTAGOS TR,NTLJS17D0P03P8ZTA GOSCT,NTLJS17D0P03P8 ZTAGOSDKR Base Product Number: NTLJS17 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961789-NTLJS17D0P03P8ZTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 11.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 860mW (Ta)
Package / Case: 6-PowerWDFN
Supplier Device Package: 6-PQFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NTLJS17D0P03P8ZTAGOSTR,NTLJS17D0P03P8ZTAGOSCT,NTLJS17D0P03P8ZTAGOSDKR
Base Product Number: NTLJS17
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS17D0P03P8ZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS17D0P03P8ZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS17D0P03P8ZTAG
MOSFET P-CH 30V 7A 6PQFN

MOSFET P-CH 30V 7A 6PQFN

Supplier's Site
MOSFET PT8 30V WDFN POWER CLIP

MOSFET PT8 30V WDFN POWER CLIP

Buy Now Datasheet
Single FETs, MOSFETs - NTLJS17D0P03P8ZTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTLJS17D0P03P8ZTAG
Single FETs, MOSFETs NTLJS17D0P03P8ZTAG
MOSFET P-CH 30V 7A 6PQFN

MOSFET P-CH 30V 7A 6PQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTLJS17D0P03P8ZTAGOSTR-ND 278-NTLJS17D0P03P8ZTAG 961789-NTLJS17D0P03P8ZTAG NTLJS17D0P03P8ZTAG NTLJS17D0P03P8ZTAG NTLJS17D0P03P8ZTAG
Product Name Single FETs, MOSFETs P-Channel Dual -30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-PowerWDFN SOT3 6-PowerWDFN 6-PowerWDFN
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 860 milliwatts 860 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products