The NTLJS14D0P03P8ZTAG is a P-channel MOSFET designed for power line load switching and reverse polarity protection in mobile devices. It features a 2 x 2 x 0.8 mm WDFN6 package and supports a maximum drain-to-source voltage of 30 V and a gate-to-source voltage of 25 V. The device has a maximum continuous drain current of 11 A and a maximum on-resistance of 13.5 mΩ at -10 V gate bias. It includes an integrated body diode with a forward voltage of up to 1.4 V at -11 A and meets RoHS compliance standards. The package is Pb-free and halogen-free.
MOSFET P-CH 30V 11A 6MICROFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTLJS14D0P03P8ZTAGTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |