onsemi Single FETs, MOSFETs NTLJF4156NT1G

Description
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLJF4156NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NT1GOSCT-ND
Single FETs, MOSFETs NTLJF4156NT1GOSCT-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJF4156NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NT1GOSDKR-ND
Single FETs, MOSFETs NTLJF4156NT1GOSDKR-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJF4156NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NT1GOSTR-ND
Single FETs, MOSFETs NTLJF4156NT1GOSTR-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NT1G - 041976-NTLJF4156NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NT1G
041976-NTLJF4156NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NT1G 041976-NTLJF4156NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 041976-NTLJF4156NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Tj) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 427pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041976-NTLJF4156NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 710mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Tj)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 427pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 3.7A MOSFET Transistor
278-NTLJF4156NT1G
30V 3.7A MOSFET Transistor 278-NTLJF4156NT1G
N-Ch MOSFET, 30V, 3.7A, 70mΩ, WDFN6 Product overview: NTLJF4156NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJF4156NT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 3.7A, 70mΩ, WDFN6 Product overview: NTLJF4156NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJF4156NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 3.7A, Wdfn; Transistor Polarity Onsemi - 14AC4768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.7A, Wdfn; Transistor Polarity Onsemi
14AC4768
Mosfet, N-Ch, 30V, 3.7A, Wdfn; Transistor Polarity Onsemi 14AC4768
MOSFET, N-CH, 30V, 3.7A, WDFN; Transistor Polarity:N Channel + Schottky; Continuous Drain Current Id:3.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.7A, WDFN; Transistor Polarity:N Channel + Schottky; Continuous Drain Current Id:3.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 3.7A, Wdfn6, Full Reel; Channel Type Onsemi - 83K8686 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.7A, Wdfn6, Full Reel; Channel Type Onsemi
83K8686
N Channel Mosfet, 30V, 3.7A, Wdfn6, Full Reel; Channel Type Onsemi 83K8686
N CHANNEL MOSFET, 30V, 3.7A, WDFN6, FULL REEL; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.7A, WDFN6, FULL REEL; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 2X2 30V 4A 70MOHM

MOSFET NFET 2X2 30V 4A 70MOHM

Buy Now Datasheet
Single FETs, MOSFETs - NTLJF4156NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTLJF4156NT1G
Single FETs, MOSFETs NTLJF4156NT1G
MOSFET N-CH 30V 2.5A 6WDFN

MOSFET N-CH 30V 2.5A 6WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJF4156NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJF4156NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJF4156NT1G
MOSFET N-CH 30V 2.5A 6WDFN

MOSFET N-CH 30V 2.5A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLJF4156NT1GOSCT-ND 041976-NTLJF4156NT1G 278-NTLJF4156NT1G 14AC4768 83K8686 NTLJF4156NT1G NTLJF4156NT1G NTLJF4156NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NT1G 30V 3.7A MOSFET Transistor Mosfet, N-Ch, 30V, 3.7A, Wdfn; Transistor Polarity Onsemi N Channel Mosfet, 30V, 3.7A, Wdfn6, Full Reel; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN (2x2) TO-3 TO-3 6-WDFN Exposed Pad 6-WDFN Exposed Pad
V(BR)DSS 30 volts 30 volts
PD 710 milliwatts 710 milliwatts 1500 milliwatts 710 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data