onsemi P-Channel Dual -20V -4.1A MOSFET Transistor NTLJD3115PTAG

Description
Dual P-Channel Power MOSFET -20V -4.1A 100mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJD3115PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Channel Power MOSFET -20V -4.1A 100mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJD3115PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual -20V -4.1A MOSFET Transistor
289-NTLJD3115PTAG
P-Channel Dual -20V -4.1A MOSFET Transistor 289-NTLJD3115PTAG
Dual P-Channel Power MOSFET -20V -4.1A 100mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJD3115PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PTAG can be used for catalog matching and distributor lookup.

Dual P-Channel Power MOSFET -20V -4.1A 100mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJD3115PTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTLJD3115PTAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD3115PTAG-ND
FET, MOSFET Arrays NTLJD3115PTAG-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PTAG - 060657-NTLJD3115PTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PTAG
060657-NTLJD3115PTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PTAG 060657-NTLJD3115PTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060657-NTLJD3115PTAG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 710mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 531pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060657-NTLJD3115PTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Maximum Power Dissipation: 710mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.2nC @ 4.5V
Max Input Capacitance: 531pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJD3115PTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJD3115PTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJD3115PTAG
MOSFET 2P-CH 20V 2.3A 6WDFN

MOSFET 2P-CH 20V 2.3A 6WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTLJD3115PTAG NTLJD3115PTAG-ND 060657-NTLJD3115PTAG NTLJD3115PTAG
Product Name P-Channel Dual -20V -4.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 710 milliwatts 710 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data