onsemi FET, MOSFET Arrays NTLJD2105LTBG

Description
Mosfet Array N and P-Channel 8V 2.5A 520mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 8V 2.5A 520mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTLJD2105LTBG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD2105LTBG-ND
FET, MOSFET Arrays NTLJD2105LTBG-ND
Mosfet Array N and P-Channel 8V 2.5A 520mW Surface Mount 6-WDFN (2x2)

Mosfet Array N and P-Channel 8V 2.5A 520mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD2105LTBG - 060656-NTLJD2105LTBG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD2105LTBG
060656-NTLJD2105LTBG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD2105LTBG 060656-NTLJD2105LTBG
Manufacturer: ON Semiconductor Win Source Part Number: 060656-NTLJD2105LTBG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 520mW Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 1V @ 250μA Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060656-NTLJD2105LTBG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Maximum Power Dissipation: 520mW
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJD2105LTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJD2105LTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJD2105LTBG
MOSFET N/P-CH 8V 2.5A 6WDFN

MOSFET N/P-CH 8V 2.5A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLJD2105LTBG-ND 060656-NTLJD2105LTBG NTLJD2105LTBG
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD2105LTBG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN (2x2)
Polarity P-Channel
V(BR)DSS 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers