onsemi P-Channel 20V 280mA 3.4 Ohm MOSFET Transistor NTK3142PT5G

Description
Small Signal MOSFET 20V 280mA 3.4 Ohm Single P-Channel SOT-723 with ESD Protection, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3142PT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 280mA, 3.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 280mA, 3.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3142PT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 20V 280mA 3.4 Ohm Single P-Channel SOT-723 with ESD Protection, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3142PT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 280mA, 3.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 280mA, 3.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3142PT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 20V 280mA 3.4 Ohm MOSFET Transistor
278-NTK3142PT5G
P-Channel 20V 280mA 3.4 Ohm MOSFET Transistor 278-NTK3142PT5G
Small Signal MOSFET 20V 280mA 3.4 Ohm Single P-Channel SOT-723 with ESD Protection, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3142PT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 280mA, 3.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 280mA, 3.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3142PT5G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 280mA 3.4 Ohm Single P-Channel SOT-723 with ESD Protection, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3142PT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 280mA, 3.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 280mA, 3.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3142PT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3142PT5G - 041975-NTK3142PT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3142PT5G
041975-NTK3142PT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3142PT5G 041975-NTK3142PT5G
Manufacturer: ON Semiconductor Win Source Part Number: 041975-NTK3142PT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 215mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Input Capacitance: 15.3pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 4 Ohm @ 260mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041975-NTK3142PT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 215mA (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Input Capacitance: 15.3pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 4 Ohm @ 260mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTK3142PT5G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3142PT5G-ND
Single FETs, MOSFETs NTK3142PT5G-ND
P-Channel 20V 215mA (Ta) 280mW (Ta) Surface Mount SOT-723

P-Channel 20V 215mA (Ta) 280mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3142PT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3142PT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3142PT5G
MOSFET P-CH 20V 215MA SOT723

MOSFET P-CH 20V 215MA SOT723

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTK3142PT5G 041975-NTK3142PT5G NTK3142PT5G-ND NTK3142PT5G
Product Name P-Channel 20V 280mA 3.4 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3142PT5G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 280 milliwatts 280 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S - 1020703-AUIRF2804S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details