Manufacturer: ON Semiconductor
Win Source Part Number: 1083895-NTK3139PT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 310mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 170pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 480 mOhm @ 780mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723
Single P−Channel Power MOSFET with ESD Protection -20V -780mA 480mΩ, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3139PT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -780mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -780mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3139PT5G can be used for catalog matching and distributor lookup.
MOSFET 20V/6V P CH T1 780mA 0.4
MOSFET P-CH 20V 660MA SOT723
P CH MOSFET, -20V, 780mA, SOT-723; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:780mA; On Resistance Rds(on):0.38ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes
MOSFET, P-CH, -20V, -0.78A, SOT-723; Transistor Polarity:P Channel; Continuous Drain Current Id:-780mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.38ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes
MOSFET P-CH 20V 660MA SOT723
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1083895-NTK3139PT5G | NTK3139PT5GOSCT-ND | 278-NTK3139PT5G | NTK3139PT5G | NTK3139PT5G | 08R3937 | 13AC3887 | NTK3139PT5G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3139PT5G | Single FETs, MOSFETs | -20V -780mA MOSFET Transistor | MOSFET | Single FETs, MOSFETs | P Ch Mosfet, -20V, 780Ma, Sot-723; Transistor Polarity Onsemi | Mosfet, P-Ch, -20V, -0.78A, Sot-723; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | ||||||
| PD | 310 milliwatts | 310 milliwatts | 310 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SOT-723 | SOT-723 | SOT-723 | TO-3 | TO-3 | SOT-723 |