onsemi MOSFETs NTK3139PT1G

Description
MOSFET P-Channel 20V 780mA ESD SOT723
Request a Quote Datasheet
Description
MOSFET P-Channel 20V 780mA ESD SOT723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7800642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800642
MOSFETs 7800642
MOSFET P-Channel 20V 780mA ESD SOT723

MOSFET P-Channel 20V 780mA ESD SOT723

Supplier's Site
MOSFETs - 7800642P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800642P
MOSFETs 7800642P
MOSFET P-Channel 20V 780mA ESD SOT723

MOSFET P-Channel 20V 780mA ESD SOT723

Supplier's Site
MOSFETs - 1245404 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1245404
MOSFETs 1245404
MOSFET P-Channel 20V 780mA ESD SOT723

MOSFET P-Channel 20V 780mA ESD SOT723

Supplier's Site
Singapore, Singapore
P-Channel -20V 780mA MOSFET Transistor
278-NTK3139PT1G
P-Channel -20V 780mA MOSFET Transistor 278-NTK3139PT1G
P-Channel MOSFET, -20V, 780mA, 380mR, SOT-723 Product overview: NTK3139PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 780mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 780mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3139PT1G can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -20V, 780mA, 380mR, SOT-723 Product overview: NTK3139PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 780mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 780mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3139PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3139PT1G - 025786-NTK3139PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3139PT1G
025786-NTK3139PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3139PT1G 025786-NTK3139PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025786-NTK3139PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 310mW (Ta) Family Name: NTK3139P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 170pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 480 mOhm @ 780mA, 4.5V Alternative Parts (Cross-Reference): SSM3J56MFV,L3F; SSM3J56MFV(L3F,T); SSM3J56MFV; DMP21D0UFD-7; Introduction Date: December 08, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025786-NTK3139PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 310mW (Ta)
Family Name: NTK3139P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 170pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 480 mOhm @ 780mA, 4.5V
Alternative Parts (Cross-Reference): SSM3J56MFV,L3F; SSM3J56MFV(L3F,T); SSM3J56MFV; DMP21D0UFD-7;
Introduction Date: December 08, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTK3139PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3139PT1GOSCT-ND
Single FETs, MOSFETs NTK3139PT1GOSCT-ND
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - NTK3139PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3139PT1GOSDKR-ND
Single FETs, MOSFETs NTK3139PT1GOSDKR-ND
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - NTK3139PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3139PT1GOSTR-ND
Single FETs, MOSFETs NTK3139PT1GOSTR-ND
P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

P-Channel 20V 660mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
P Channel Mosfet, -20V, 780Ma, Sot-723; Channel Type Onsemi - 27M2737 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 780Ma, Sot-723; Channel Type Onsemi
27M2737
P Channel Mosfet, -20V, 780Ma, Sot-723; Channel Type Onsemi 27M2737
P CHANNEL MOSFET, -20V, 780mA, SOT-723; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:780mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 780mA, SOT-723; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:780mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3139PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3139PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3139PT1G
MOSFET P-CH 20V 660MA SOT723

MOSFET P-CH 20V 660MA SOT723

Supplier's Site
Single FETs, MOSFETs - NTK3139PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTK3139PT1G
Single FETs, MOSFETs NTK3139PT1G
MOSFET P-CH 20V 660MA SOT723

MOSFET P-CH 20V 660MA SOT723

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V/6V P CH T1 780mA 0.4

MOSFET 20V/6V P CH T1 780mA 0.4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7800642 7800642P 278-NTK3139PT1G 025786-NTK3139PT1G NTK3139PT1GOSCT-ND 27M2737 NTK3139PT1G NTK3139PT1G NTK3139PT1G
Product Name MOSFETs MOSFETs P-Channel -20V 780mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3139PT1G Single FETs, MOSFETs P Channel Mosfet, -20V, 780Ma, Sot-723; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-723 SOT-723 SOT3; SOT-723 SOT-723 TO-3 SOT-723 SOT-723
Number of units in IC 1
PD 550 milliwatts 310 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers