onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5H NTK3134NT5H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887770-NTK3134NT5H Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - 890mA (Ta) - Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: NTK3134 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887770-NTK3134NT5H Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - 890mA (Ta) - Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: NTK3134 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5H - 887770-NTK3134NT5H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5H
887770-NTK3134NT5H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5H 887770-NTK3134NT5H
Manufacturer: ON Semiconductor Win Source Part Number: 887770-NTK3134NT5H Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - 890mA (Ta) - Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: NTK3134 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887770-NTK3134NT5H
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - 890mA (Ta) - Surface Mount SOT-723
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Family Name: NTK3134
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
N-Channel 750mA 20V MOSFET Transistor
278-NTK3134NT5H
N-Channel 750mA 20V MOSFET Transistor 278-NTK3134NT5H
750mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 631AA, 3 PIN Product overview: NTK3134NT5H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5H can be used for catalog matching and distributor lookup.

750mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 631AA, 3 PIN Product overview: NTK3134NT5H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3134NT5H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3134NT5H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3134NT5H
MOSFET N-CH 20V 0.89A SOT723

MOSFET N-CH 20V 0.89A SOT723

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887770-NTK3134NT5H 278-NTK3134NT5H NTK3134NT5H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5H N-Channel 750mA 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers