onsemi 20V 890 mA MOSFET Transistor NTK3134NT5G

Description
Single N−Channel Power MOSFET with ESD Protection 20V 890 mA 350 mΩ, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3134NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 890 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET with ESD Protection 20V 890 mA 350 mΩ, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3134NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 890 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 890 mA MOSFET Transistor
278-NTK3134NT5G
20V 890 mA MOSFET Transistor 278-NTK3134NT5G
Single N−Channel Power MOSFET with ESD Protection 20V 890 mA 350 mΩ, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3134NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 890 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET with ESD Protection 20V 890 mA 350 mΩ, SOT-723 3 LEAD, 8000-REEL Product overview: NTK3134NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 890 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTK3134NT5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.89A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 0.89A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5G - 209352-NTK3134NT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5G
209352-NTK3134NT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5G 209352-NTK3134NT5G
Manufacturer: ON Semiconductor Win Source Part Number: 209352-NTK3134NT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 120pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 350 mOhm @ 890mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209352-NTK3134NT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 120pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 350 mOhm @ 890mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3134NT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3134NT5GTR-ND
Single FETs, MOSFETs 488-NTK3134NT5GTR-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3134NT5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3134NT5GCT-ND
Single FETs, MOSFETs 488-NTK3134NT5GCT-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3134NT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3134NT5GDKR-ND
Single FETs, MOSFETs 488-NTK3134NT5GDKR-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
N Ch Mosfet, 20V, 890Ma, Sot-723, Full Reel; Channel Type Onsemi - 27M2736 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 20V, 890Ma, Sot-723, Full Reel; Channel Type Onsemi
27M2736
N Ch Mosfet, 20V, 890Ma, Sot-723, Full Reel; Channel Type Onsemi 27M2736
N CH MOSFET, 20V, 890mA, SOT-723, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:450mW RoHS Compliant: Yes

N CH MOSFET, 20V, 890mA, SOT-723, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:450mW RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 0.89A, Sot-723; Transistor Polarity Onsemi - 13AC3886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.89A, Sot-723; Transistor Polarity Onsemi
13AC3886
Mosfet, N-Ch, 20V, 0.89A, Sot-723; Transistor Polarity Onsemi 13AC3886
MOSFET, N-CH, 20V, 0.89A, SOT-723; Transistor Polarity:N Channel; Continuous Drain Current Id:890mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.89A, SOT-723; Transistor Polarity:N Channel; Continuous Drain Current Id:890mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V/6V N CH T1

MOSFET 20V/6V N CH T1

Buy Now Datasheet
Single FETs, MOSFETs - NTK3134NT5G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTK3134NT5G
Single FETs, MOSFETs NTK3134NT5G
MOSFET N-CH 20V 750MA SOT723

MOSFET N-CH 20V 750MA SOT723

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3134NT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3134NT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3134NT5G
MOSFET N-CH 20V 750MA SOT723

MOSFET N-CH 20V 750MA SOT723

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTK3134NT5G NTK3134NT5G 209352-NTK3134NT5G 488-NTK3134NT5GTR-ND 27M2736 13AC3886 NTK3134NT5G NTK3134NT5G NTK3134NT5G
Product Name 20V 890 mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT5G Single FETs, MOSFETs N Ch Mosfet, 20V, 890Ma, Sot-723, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 20V, 0.89A, Sot-723; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 310 milliwatts 310 milliwatts 450 milliwatts 310 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT-723-3-EUT-CPR SOT3; SOT-723 SOT-723 TO-3 TO-3 SOT-723 SOT-723
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data