NTK3134N is a single N-channel power MOSFET with ESD protection, designed for low-voltage load switching in portable electronics. It comes in a SOT-723 package measuring 1.20 mm x 0.80 mm x 0.50 mm, offering a 44% smaller footprint and 38% thinner profile than SC89. The device has a maximum drain-source voltage of 20 V and a continuous drain current of 890 mA at 25°C with a 1 in² pad, reducing to 750 mA with the minimum recommended pad. RDS(on) is specified at 0.20 Ω at 4.5 V gate drive and 0.56 Ω at 1.5 V, enabling operation with low logic-level gate drives. Thermal resistance is 280 °C/W for steady-state operation on a standard pad. The part is RoHS compliant, Pb-free, and halogen-free. It features a gate threshold voltage range of 0.45 V to 1.2 V and meets AEC-Q200 automotive qualification standards.
SINGLE NCHANNEL POWER MOSFET WIT
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTK3134NT3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |