750mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 631AA, 3 PIN Product overview: NTK3134NT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT1H can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 0.75A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Manufacturer: ON Semiconductor
Win Source Part Number: 060654-NTK3134NT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Maximum Gate-Source Voltage: ±6V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTK3134NT1H | NTK3134NT1H | 060654-NTK3134NT1H | NTK3134NT1H |
| Product Name | N-Channel 750mA 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT1H | MOSFET | |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |