onsemi N-Channel 20V 890mA MOSFET Transistor NTK3134NT1G

Description
N-Channel JFET, 20V, 890mA, 200mR, SOT-723 Product overview: NTK3134NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 890mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 890mA, 200mR, SOT-723 Product overview: NTK3134NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 890mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 890mA MOSFET Transistor
278-NTK3134NT1G
N-Channel 20V 890mA MOSFET Transistor 278-NTK3134NT1G
N-Channel JFET, 20V, 890mA, 200mR, SOT-723 Product overview: NTK3134NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 890mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 890mA, 200mR, SOT-723 Product overview: NTK3134NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 890mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 890mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3134NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT1G - 025785-NTK3134NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT1G
025785-NTK3134NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT1G 025785-NTK3134NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025785-NTK3134NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Family Name: NTK3134 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 120pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 350 mOhm @ 890mA, 4.5V Alternative Parts (Cross-Reference): TN0200K-E3; TN0200K; TN0200K-T1-E3; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025785-NTK3134NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310mW (Ta)
Family Name: NTK3134
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 120pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 350 mOhm @ 890mA, 4.5V
Alternative Parts (Cross-Reference): TN0200K-E3; TN0200K; TN0200K-T1-E3;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 7800649P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800649P
MOSFETs 7800649P
MOSFET N-Channel 20V 890mA ESD SOT723

MOSFET N-Channel 20V 890mA ESD SOT723

Supplier's Site
MOSFETs - 7800649 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800649
MOSFETs 7800649
MOSFET N-Channel 20V 890mA ESD SOT723

MOSFET N-Channel 20V 890mA ESD SOT723

Supplier's Site
MOSFETs - 1631123 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631123
MOSFETs 1631123
MOSFET N-Channel 20V 890mA ESD SOT723

MOSFET N-Channel 20V 890mA ESD SOT723

Supplier's Site
Single FETs, MOSFETs - NTK3134NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3134NT1GOSTR-ND
Single FETs, MOSFETs NTK3134NT1GOSTR-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - NTK3134NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3134NT1GOSCT-ND
Single FETs, MOSFETs NTK3134NT1GOSCT-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - NTK3134NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTK3134NT1GOSDKR-ND
Single FETs, MOSFETs NTK3134NT1GOSDKR-ND
N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 750mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - NTK3134NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTK3134NT1G
Single FETs, MOSFETs NTK3134NT1G
MOSFET N-CH 20V 750MA SOT723

MOSFET N-CH 20V 750MA SOT723

Supplier's Site Datasheet
N Channel Mosfet, 20V, 890Ma, Sot-723; Channel Type Onsemi - 27M2735 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 890Ma, Sot-723; Channel Type Onsemi
27M2735
N Channel Mosfet, 20V, 890Ma, Sot-723; Channel Type Onsemi 27M2735
N CHANNEL MOSFET, 20V, 890mA, SOT-723; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 890mA, SOT-723; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 20V, 0.89A, Sot-723-3; Channel Type Onsemi - 29X6221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 0.89A, Sot-723-3; Channel Type Onsemi
29X6221
Mosfet, N Channel, 20V, 0.89A, Sot-723-3; Channel Type Onsemi 29X6221
MOSFET, N CHANNEL, 20V, 0.89A, SOT-723-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 0.89A, SOT-723-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:890mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V/6V N CH T1 890mA 0.3

MOSFET 20V/6V N CH T1 890mA 0.3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3134NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3134NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3134NT1G
MOSFET N-CH 20V 750MA SOT723

MOSFET N-CH 20V 750MA SOT723

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTK3134NT1G 025785-NTK3134NT1G 7800649P 7800649 NTK3134NT1GOSTR-ND NTK3134NT1G 27M2735 NTK3134NT1G NTK3134NT1G
Product Name N-Channel 20V 890mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3134NT1G MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 20V, 890Ma, Sot-723; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 310 milliwatts 310 milliwatts 310 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SOT-723 SOT-723 Sot-723 SOT-723 SOT-723 TO-3 SOT-723
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers