onsemi Single FETs, MOSFETs NTJS4405NT1G

Description
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTJS4405NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4405NT1GOSCT-ND
Single FETs, MOSFETs NTJS4405NT1GOSCT-ND
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4405NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4405NT1GOSTR-ND
Single FETs, MOSFETs NTJS4405NT1GOSTR-ND
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4405NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4405NT1GOSDKR-ND
Single FETs, MOSFETs NTJS4405NT1GOSDKR-ND
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
25V 1.2A MOSFET Transistor
278-NTJS4405NT1G
25V 1.2A MOSFET Transistor 278-NTJS4405NT1G
N-Ch MOSFET, 25V, 1.2A, 350mΩ, SOT-363 Product overview: NTJS4405NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 25V, 1.2A, 350mΩ, SOT-363 Product overview: NTJS4405NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4405NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT1G - 025783-NTJS4405NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT1G
025783-NTJS4405NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT1G 025783-NTJS4405NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025783-NTJS4405NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 630mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025783-NTJS4405NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V 1.2A N-Channel

MOSFET 25V 1.2A N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4405NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTJS4405NT1G
Single FETs, MOSFETs NTJS4405NT1G
MOSFET N-CH 25V 1A SC88/SC70-6

MOSFET N-CH 25V 1A SC88/SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS4405NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS4405NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS4405NT1G
MOSFET N-CH 25V 1A SC88/SC70-6

MOSFET N-CH 25V 1A SC88/SC70-6

Supplier's Site
Mosfet, N-Ch, 25V, 1A, Sot-363; Transistor Polarity Onsemi - 14AC4767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 1A, Sot-363; Transistor Polarity Onsemi
14AC4767
Mosfet, N-Ch, 25V, 1A, Sot-363; Transistor Polarity Onsemi 14AC4767
MOSFET, N-CH, 25V, 1A, SOT-363; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.249ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 25V, 1A, SOT-363; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.249ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 25V, 1.2A, Sc-88; Channel Type Onsemi - 45J2161 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 1.2A, Sc-88; Channel Type Onsemi
45J2161
N Channel Mosfet, 25V, 1.2A, Sc-88; Channel Type Onsemi 45J2161
N CHANNEL MOSFET, 25V, 1.2A, SC-88; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 1.2A, SC-88; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTJS4405NT1GOSCT-ND 278-NTJS4405NT1G 025783-NTJS4405NT1G NTJS4405NT1G NTJS4405NT1G NTJS4405NT1G 14AC4767 45J2161
Product Name Single FETs, MOSFETs 25V 1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4405NT1G MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 25V, 1A, Sot-363; Transistor Polarity Onsemi N Channel Mosfet, 25V, 1.2A, Sc-88; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3
PD 630 milliwatts 630 milliwatts 630 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 25 volts 25 volts
Unlock Full Specs
to access all available technical data