onsemi Single FETs, MOSFETs NTJS4160NT1G

Description
N-Channel 30V 1.8A (Ta) 300mW (Ta) Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
N-Channel 30V 1.8A (Ta) 300mW (Ta) Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTJS4160NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4160NT1GOSTR-ND
Single FETs, MOSFETs NTJS4160NT1GOSTR-ND
N-Channel 30V 1.8A (Ta) 300mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 30V 1.8A (Ta) 300mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4160NT1G - 101428-NTJS4160NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4160NT1G
101428-NTJS4160NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4160NT1G 101428-NTJS4160NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101428-NTJS4160NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 2.75nC @ 4.5V Max Input Capacitance: 230pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 2.6A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101428-NTJS4160NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 2.75nC @ 4.5V
Max Input Capacitance: 230pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 3.2A 60 mOhm MOSFET Transistor
278-NTJS4160NT1G
N-Channel 30V 3.2A 60 mOhm MOSFET Transistor 278-NTJS4160NT1G
Small Signal MOSFET 30V 3.2A 60 mOhm Single N-Channel SC−88/SC70−6/SOT−363 , SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJS4160NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.2A, 60 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, 60 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4160NT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 30V 3.2A 60 mOhm Single N-Channel SC−88/SC70−6/SOT−363, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJS4160NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.2A, 60 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, 60 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4160NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS4160NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS4160NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS4160NT1G
MOSFET N-CH 30V 1.8A SC88/SC70-6

MOSFET N-CH 30V 1.8A SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTJS4160NT1GOSTR-ND 101428-NTJS4160NT1G 278-NTJS4160NT1G NTJS4160NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4160NT1G N-Channel 30V 3.2A 60 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 230 pF @ 10 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
40V 195A MOSFET Transistor - 278-AUIRFB8409 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers