onsemi 20V 3.3A MOSFET Transistor NTJS4151PT1G

Description
P-CH MOSFET 20V 3.3A 180mR SOT-363 Product overview: NTJS4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4151PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 3.3A 180mR SOT-363 Product overview: NTJS4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4151PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.3A MOSFET Transistor
278-NTJS4151PT1G
20V 3.3A MOSFET Transistor 278-NTJS4151PT1G
P-CH MOSFET 20V 3.3A 180mR SOT-363 Product overview: NTJS4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4151PT1G can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 3.3A 180mR SOT-363 Product overview: NTJS4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS4151PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4151PT1G - 025782-NTJS4151PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4151PT1G
025782-NTJS4151PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4151PT1G 025782-NTJS4151PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025782-NTJS4151PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Family Name: NTJS4151P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.3A, 4.5V Alternative Parts (Cross-Reference): AO7417; Si1413DH; Si1413DH-T1-E3; Introduction Date: April 27, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025782-NTJS4151PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: NTJS4151P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 850pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.3A, 4.5V
Alternative Parts (Cross-Reference): AO7417; Si1413DH; Si1413DH-T1-E3;
Introduction Date: April 27, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4151PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4151PT1GOSDKR-ND
Single FETs, MOSFETs NTJS4151PT1GOSDKR-ND
P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4151PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4151PT1GOSCT-ND
Single FETs, MOSFETs NTJS4151PT1GOSCT-ND
P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4151PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS4151PT1GOSTR-ND
Single FETs, MOSFETs NTJS4151PT1GOSTR-ND
P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS4151PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTJS4151PT1G
Single FETs, MOSFETs NTJS4151PT1G
MOSFET P-CH 20V 3.3A SC88/SC70-6

MOSFET P-CH 20V 3.3A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V -4.2A P-Channel

MOSFET -20V -4.2A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS4151PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS4151PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS4151PT1G
MOSFET P-CH 20V 3.3A SC88/SC70-6

MOSFET P-CH 20V 3.3A SC88/SC70-6

Supplier's Site
Mosfet, P Ch, -20V, -3.3A, Sot-363-6; Transistor Polarity Onsemi - 81Y7048 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -20V, -3.3A, Sot-363-6; Transistor Polarity Onsemi
81Y7048
Mosfet, P Ch, -20V, -3.3A, Sot-363-6; Transistor Polarity Onsemi 81Y7048
MOSFET, P CH, -20V, -3.3A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-400mV; PowerRoHS Compliant: Yes

MOSFET, P CH, -20V, -3.3A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-400mV; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 4.2A, Sc-88; Channel Type Onsemi - 09R9658 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.2A, Sc-88; Channel Type Onsemi
09R9658
P Channel Mosfet, -20V, 4.2A, Sc-88; Channel Type Onsemi 09R9658
P CHANNEL MOSFET, -20V, 4.2A, SC-88; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.2A, SC-88; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 4.2A, Sc-88, Full Reel; Channel Type Onsemi - 45J2159 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.2A, Sc-88, Full Reel; Channel Type Onsemi
45J2159
P Channel Mosfet, -20V, 4.2A, Sc-88, Full Reel; Channel Type Onsemi 45J2159
P CHANNEL MOSFET, -20V, 4.2A, SC-88, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1W RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.2A, SC-88, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTJS4151PT1G 025782-NTJS4151PT1G NTJS4151PT1GOSDKR-ND NTJS4151PT1G NTJS4151PT1G NTJS4151PT1G 81Y7048 09R9658 45J2159
Product Name 20V 3.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS4151PT1G Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Ch, -20V, -3.3A, Sot-363-6; Transistor Polarity Onsemi P Channel Mosfet, -20V, 4.2A, Sc-88; Channel Type Onsemi P Channel Mosfet, -20V, 4.2A, Sc-88, Full Reel; Channel Type Onsemi
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3 TO-3
Unlock Full Specs
to access all available technical data