onsemi N-Channel 20V 3.2A MOSFET Transistor NTJS3157NT1G

Description
N-Channel JFET, 20V, 3.2A, 60mΩ, SOT-363 Product overview: NTJS3157NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3157NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 3.2A, 60mΩ, SOT-363 Product overview: NTJS3157NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3157NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 3.2A MOSFET Transistor
278-NTJS3157NT1G
N-Channel 20V 3.2A MOSFET Transistor 278-NTJS3157NT1G
N-Channel JFET, 20V, 3.2A, 60mΩ, SOT-363 Product overview: NTJS3157NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3157NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 3.2A, 60mΩ, SOT-363 Product overview: NTJS3157NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3157NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3157NT1G - 025781-NTJS3157NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3157NT1G
025781-NTJS3157NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3157NT1G 025781-NTJS3157NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025781-NTJS3157NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: NTJS3157N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 500pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): Si1406DH-T1-GE3; Si1406DH-T1-E3; Si1406DH-T1; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025781-NTJS3157NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: NTJS3157N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 500pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): Si1406DH-T1-GE3; Si1406DH-T1-E3; Si1406DH-T1;
Introduction Date: October 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3157NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3157NT1GOSCT-ND
Single FETs, MOSFETs NTJS3157NT1GOSCT-ND
N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3157NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3157NT1GOSTR-ND
Single FETs, MOSFETs NTJS3157NT1GOSTR-ND
N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3157NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3157NT1GOSDKR-ND
Single FETs, MOSFETs NTJS3157NT1GOSDKR-ND
N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

N-Channel 20V 3.2A (Ta) 1W (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS3157NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS3157NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS3157NT1G
MOSFET N-CH 20V 3.2A SC88/SC70-6

MOSFET N-CH 20V 3.2A SC88/SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 4A N-Channel

MOSFET 20V 4A N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3157NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTJS3157NT1G
Single FETs, MOSFETs NTJS3157NT1G
MOSFET N-CH 20V 3.2A SC88/SC70-6

MOSFET N-CH 20V 3.2A SC88/SC70-6

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 4A, Sc-88; Transistor Polarity Onsemi - 50AC6489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4A, Sc-88; Transistor Polarity Onsemi
50AC6489
Mosfet, N-Ch, 20V, 4A, Sc-88; Transistor Polarity Onsemi 50AC6489
MOSFET, N-CH, 20V, 4A, SC-88; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 4A, SC-88; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 4A, Sc-88; Transistor Polarity Onsemi - 10N9724 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 4A, Sc-88; Transistor Polarity Onsemi
10N9724
N Channel Mosfet, 20V, 4A, Sc-88; Transistor Polarity Onsemi 10N9724
N CHANNEL MOSFET, 20V, 4A, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 4A, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 4A, Sc-88, Full Reel; Channel Type Onsemi - 71J7049 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 4A, Sc-88, Full Reel; Channel Type Onsemi
71J7049
N Channel Mosfet, 20V, 4A, Sc-88, Full Reel; Channel Type Onsemi 71J7049
N CHANNEL MOSFET, 20V, 4A, SC-88, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mVRoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 4A, SC-88, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTJS3157NT1G 025781-NTJS3157NT1G NTJS3157NT1GOSCT-ND NTJS3157NT1G NTJS3157NT1G NTJS3157NT1G 50AC6489 10N9724 71J7049
Product Name N-Channel 20V 3.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3157NT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 20V, 4A, Sc-88; Transistor Polarity Onsemi N Channel Mosfet, 20V, 4A, Sc-88; Transistor Polarity Onsemi N Channel Mosfet, 20V, 4A, Sc-88, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data