onsemi P-Channel -12V 2.7A MOSFET Transistor NTJS3151PT1G

Description
P-Channel JFET, -12V, 2.7A, 45mR, SOT-363 Product overview: NTJS3151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3151PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -12V, 2.7A, 45mR, SOT-363 Product overview: NTJS3151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3151PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -12V 2.7A MOSFET Transistor
278-NTJS3151PT1G
P-Channel -12V 2.7A MOSFET Transistor 278-NTJS3151PT1G
P-Channel JFET, -12V, 2.7A, 45mR, SOT-363 Product overview: NTJS3151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3151PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -12V, 2.7A, 45mR, SOT-363 Product overview: NTJS3151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJS3151PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTJS3151PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3151PT1GOSDKR-ND
Single FETs, MOSFETs NTJS3151PT1GOSDKR-ND
P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3151PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3151PT1GOSCT-ND
Single FETs, MOSFETs NTJS3151PT1GOSCT-ND
P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3151PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTJS3151PT1GOSTR-ND
Single FETs, MOSFETs NTJS3151PT1GOSTR-ND
P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

P-Channel 12V 2.7A (Ta) 625mW (Ta) Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3151PT1G - 025780-NTJS3151PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3151PT1G
025780-NTJS3151PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3151PT1G 025780-NTJS3151PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025780-NTJS3151PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Family Name: NTJS3151P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 1.2V @ 100μA Max Gate Charge: 8.6nC @ 4.5V Max Input Capacitance: 850pF @ 12V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.3A, 4.5V Alternative Parts (Cross-Reference): RW1A025AP; NTJS3151PT1; NTJS3151P; NTJS3151PT2; Introduction Date: March 31, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025780-NTJS3151PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: NTJS3151P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 100μA
Max Gate Charge: 8.6nC @ 4.5V
Max Input Capacitance: 850pF @ 12V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.3A, 4.5V
Alternative Parts (Cross-Reference): RW1A025AP; NTJS3151PT1; NTJS3151P; NTJS3151PT2;
Introduction Date: March 31, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTJS3151PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTJS3151PT1G
Single FETs, MOSFETs NTJS3151PT1G
MOSFET P-CH 12V 2.7A SC88/SC70-6

MOSFET P-CH 12V 2.7A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V 3.3A P-Channel

MOSFET 12V 3.3A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJS3151PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJS3151PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJS3151PT1G
MOSFET P-CH 12V 2.7A SC88/SC70-6

MOSFET P-CH 12V 2.7A SC88/SC70-6

Supplier's Site
Mosfet, P-Ch, -12V, -2.7A, Sc-88; Transistor Polarity Onsemi - 50AC6488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -2.7A, Sc-88; Transistor Polarity Onsemi
50AC6488
Mosfet, P-Ch, -12V, -2.7A, Sc-88; Transistor Polarity Onsemi 50AC6488
MOSFET, P-CH, -12V, -2.7A, SC-88; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.7A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -2.7A, SC-88; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.7A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTJS3151PT1G NTJS3151PT1GOSDKR-ND 025780-NTJS3151PT1G NTJS3151PT1G NTJS3151PT1G NTJS3151PT1G 50AC6488
Product Name P-Channel -12V 2.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3151PT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -12V, -2.7A, Sc-88; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 625 milliwatts 625 milliwatts 625 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers