onsemi FET, MOSFET Arrays NTJD4401NT2G

Description
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTJD4401NT2G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4401NT2G-ND
FET, MOSFET Arrays NTJD4401NT2G-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 961433-NTJD4401NT2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
961433-NTJD4401NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 961433-NTJD4401NT2G
Win Source Part Number: 961433-NTJD4401NT2G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 630mA Rds On (Max) @ Id, Vgs: 375mOhm @ 630mA, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power - Max: 270mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 46pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NTJD44 Product Status: Obsolete

Win Source Part Number: 961433-NTJD4401NT2G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 630mA
Rds On (Max) @ Id, Vgs: 375mOhm @ 630mA, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 270mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Gate Charge (Qg) (Max) @ Vgs: 3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 46pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: NTJD44
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4401NT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4401NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4401NT2G
MOSFET 2N-CH 20V 0.63A SC88

MOSFET 2N-CH 20V 0.63A SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTJD4401NT2G-ND 961433-NTJD4401NT2G NTJD4401NT2G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
40V 75A MOSFET Transistor - 278-AUIRF1404S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers