The NTJD4401NT1G is a dual N-channel MOSFET in an SC-88 (SOT-363) package, measuring 2.00 mm by 2.20 mm, designed for low-power load switching in portable electronics. It has a drain-source voltage rating of 20 V, a continuous drain current of 0.63 A at 25°C, and a typical on-resistance of 0.29 Ω at 4.5 V gate drive. The device features ESD-protected gates, is Pb-free and RoHS compliant, and meets AEC-Q101 qualifications. Thermal resistance is 400 °C/W junction-to-ambient.
MOSFET, DUAL N CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2754 |
| Product Name | Mosfet, Dual N Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi |
| Polarity | N-Channel |