onsemi Dual 20V 630mA MOSFET Transistor NTJD4401NT1G

Description
Dual N-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4401NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4401NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V 630mA MOSFET Transistor
289-NTJD4401NT1G
Dual 20V 630mA MOSFET Transistor 289-NTJD4401NT1G
Dual N-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4401NT1G can be used for catalog matching and distributor lookup.

Dual N-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4401NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1841064 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841064
MOSFETs 1841064
NFET SC88 20V 630MA 375MO

NFET SC88 20V 630MA 375MO

Supplier's Site
MOSFETs - 1841229P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841229P
MOSFETs 1841229P
NFET SC88 20V 630MA 375MO

NFET SC88 20V 630MA 375MO

Supplier's Site
MOSFETs - 1841229 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841229
MOSFETs 1841229
NFET SC88 20V 630MA 375MO

NFET SC88 20V 630MA 375MO

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4401NT1G - 025778-NTJD4401NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4401NT1G
025778-NTJD4401NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4401NT1G 025778-NTJD4401NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025778-NTJD4401NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTJD4401N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 46pF @ 20V Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V Alternative Parts (Cross-Reference): NVJD4401NT1G; BSD235NL6327ZT; BSD235NL6327; BSD235N H6327; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025778-NTJD4401NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTJD4401N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 630mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 46pF @ 20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V
Alternative Parts (Cross-Reference): NVJD4401NT1G; BSD235NL6327ZT; BSD235NL6327; BSD235N H6327;
Introduction Date: August 20, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4401NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4401NT1GOSTR-ND
FET, MOSFET Arrays NTJD4401NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4401NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4401NT1GOSCT-ND
FET, MOSFET Arrays NTJD4401NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4401NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4401NT1GOSDKR-ND
FET, MOSFET Arrays NTJD4401NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4401NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4401NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4401NT1G
MOSFET 2N-CH 20V 0.63A SC88

MOSFET 2N-CH 20V 0.63A SC88

Supplier's Site
Dual N Channel Mosfet, 20V, Sc-88; Transistor Polarity Onsemi - 83H7837 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Sc-88; Transistor Polarity Onsemi
83H7837
Dual N Channel Mosfet, 20V, Sc-88; Transistor Polarity Onsemi 83H7837
DUAL N CHANNEL MOSFET, 20V, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SC-88; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi - 29X6220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi
29X6220
Mosfet, Dual N Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi 29X6220
MOSFET, DUAL N CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor; Transistor Polarity Onsemi - 70W0111 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Onsemi
70W0111
Mosfet Transistor; Transistor Polarity Onsemi 70W0111
MOSFET TRANSISTOR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV; Power Dissipation RoHS Compliant: Yes

MOSFET TRANSISTOR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NTJD4401NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4401NT1G
FET, MOSFET Arrays NTJD4401NT1G
MOSFET 2N-CH 20V 630MA SOT363

MOSFET 2N-CH 20V 630MA SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Channel ESD Protection

MOSFET 20V Dual N-Channel ESD Protection

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTJD4401NT1G 1841064 1841229P 025778-NTJD4401NT1G NTJD4401NT1GOSTR-ND NTJD4401NT1G 83H7837 29X6220 70W0111 NTJD4401NT1G NTJD4401NT1G
Product Name Dual 20V 630mA MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4401NT1G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 20V, Sc-88; Transistor Polarity Onsemi Mosfet, Dual N Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi Mosfet Transistor; Transistor Polarity Onsemi FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 270 milliwatts 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type Sc-88 SC-88 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3 TO-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details