onsemi P-Channel Dual 20V 880mA MOSFET Transistor NTJD4158CT1G

Description
Dual N/P-Channel JFET, SOT-363, 20V, 880mA Product overview: NTJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 880mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4158CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N/P-Channel JFET, SOT-363, 20V, 880mA Product overview: NTJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 880mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4158CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 20V 880mA MOSFET Transistor
289-NTJD4158CT1G
P-Channel Dual 20V 880mA MOSFET Transistor 289-NTJD4158CT1G
Dual N/P-Channel JFET, SOT-363, 20V, 880mA Product overview: NTJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 880mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4158CT1G can be used for catalog matching and distributor lookup.

Dual N/P-Channel JFET, SOT-363, 20V, 880mA Product overview: NTJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 880mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4158CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTJD4158CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4158CT1GOSCT-ND
FET, MOSFET Arrays NTJD4158CT1GOSCT-ND
Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4158CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4158CT1GOSTR-ND
FET, MOSFET Arrays NTJD4158CT1GOSTR-ND
Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4158CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4158CT1GOSDKR-ND
FET, MOSFET Arrays NTJD4158CT1GOSDKR-ND
Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 30V, 20V 250mA, 880mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4158CT1G - 025777-NTJD4158CT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4158CT1G
025777-NTJD4158CT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4158CT1G 025777-NTJD4158CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025777-NTJD4158CT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: NTJD4158C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 30V, 20V Continuous Drain Current at 25°C: 250mA, 880mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.5nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4.5V Alternative Parts (Cross-Reference): NVJD4158CT1G; NTJD4158CT2G; Introduction Date: January 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 025777-NTJD4158CT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTJD4158C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 30V, 20V
Continuous Drain Current at 25°C: 250mA, 880mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.5nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4.5V
Alternative Parts (Cross-Reference): NVJD4158CT1G; NTJD4158CT2G;
Introduction Date: January 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET 20V .88A 1OHM

MOSFET PFET 20V .88A 1OHM

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4158CT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4158CT1G
FET, MOSFET Arrays NTJD4158CT1G
MOSFET N/P-CH 30V/20V SOT363

MOSFET N/P-CH 30V/20V SOT363

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi - 08R3932 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi
08R3932
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi 08R3932
DUAL N/P CHANNEL MOSFET, 30V, SC-88; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SC-88; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N & P-Ch Complement, 30V, Sot363; Transistor Polarity Onsemi - 81Y7046 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch Complement, 30V, Sot363; Transistor Polarity Onsemi
81Y7046
Mosfet, N & P-Ch Complement, 30V, Sot363; Transistor Polarity Onsemi 81Y7046
MOSFET, N & P-CH COMPLEMENT, 30V, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V;RoHS Compliant: Yes

MOSFET, N & P-CH COMPLEMENT, 30V, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V;RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi - 83K8678 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi
83K8678
Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi 83K8678
DUAL N/P CHANNEL MOSFET, 30V, SC-88; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SC-88; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4158CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4158CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4158CT1G
MOSFET N/P-CH 30V/20V SC88

MOSFET N/P-CH 30V/20V SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTJD4158CT1G NTJD4158CT1GOSCT-ND 025777-NTJD4158CT1G NTJD4158CT1G NTJD4158CT1G 08R3932 81Y7046 NTJD4158CT1G
Product Name P-Channel Dual 20V 880mA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4158CT1G MOSFET FET, MOSFET Arrays Dual N/p Channel Mosfet, 30V, Sc-88; Transistor Polarity Onsemi Mosfet, N & P-Ch Complement, 30V, Sot363; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; N and P-Channel P-Channel
PD 270 milliwatts 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
V(BR)DSS 30 to 20 volts 30 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers