onsemi MOSFET Transistor NTJD4152PT2G

Description
SMALL SIGNAL, FET Product overview: NTJD4152PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4152PT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMALL SIGNAL, FET Product overview: NTJD4152PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4152PT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
289-NTJD4152PT2G
MOSFET Transistor 289-NTJD4152PT2G
SMALL SIGNAL, FET Product overview: NTJD4152PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4152PT2G can be used for catalog matching and distributor lookup.

SMALL SIGNAL, FET Product overview: NTJD4152PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4152PT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 970113-NTJD4152PT2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
970113-NTJD4152PT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 970113-NTJD4152PT2G
Win Source Part Number: 970113-NTJD4152PT2G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 880mA Rds On (Max) @ Id, Vgs: 260mOhm @ 880mA, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 272mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 2.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 155pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: NTJD4152PT2G-ND,NTJD 4152PT2GOSTR,NTJD415 2PT2GOSCT,NTJD4152PT 2GOSDKR Base Product Number: NTJD4152

Win Source Part Number: 970113-NTJD4152PT2G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 880mA
Rds On (Max) @ Id, Vgs: 260mOhm @ 880mA, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 272mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Gate Charge (Qg) (Max) @ Vgs: 2.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 155pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NTJD4152PT2G-ND,NTJD4152PT2GOSTR,NTJD4152PT2GOSCT,NTJD4152PT2GOSDKR
Base Product Number: NTJD4152

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT2GOSDKR-ND
FET, MOSFET Arrays NTJD4152PT2GOSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT2GOSCT-ND
FET, MOSFET Arrays NTJD4152PT2GOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT2GOSTR-ND
FET, MOSFET Arrays NTJD4152PT2GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4152PT2G
FET, MOSFET Arrays NTJD4152PT2G
MOSFET 2P-CH 20V 0.88A SC88-6

MOSFET 2P-CH 20V 0.88A SC88-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SC88 20V 88MA 2

MOSFET PFET SC88 20V 88MA 2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4152PT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4152PT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4152PT2G
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTJD4152PT2G 970113-NTJD4152PT2G NTJD4152PT2GOSDKR-ND NTJD4152PT2G NTJD4152PT2G NTJD4152PT2G
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7484QTR - 1020729-AUIRF7484QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers