onsemi Dual -20V -880mA MOSFET Transistor NTJD4152PT1G

Description
Dual P-Ch JFET, -20V, -880mA, 260mΩ, SOT-363 Product overview: NTJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, -880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -880mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJD4152PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Ch JFET, -20V, -880mA, 260mΩ, SOT-363 Product overview: NTJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, -880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -880mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJD4152PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual -20V -880mA MOSFET Transistor
278-NTJD4152PT1G
Dual -20V -880mA MOSFET Transistor 278-NTJD4152PT1G
Dual P-Ch JFET, -20V, -880mA, 260mΩ, SOT-363 Product overview: NTJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, -880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -880mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJD4152PT1G can be used for catalog matching and distributor lookup.

Dual P-Ch JFET, -20V, -880mA, 260mΩ, SOT-363 Product overview: NTJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, -880mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -880mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTJD4152PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTJD4152PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT1GOSDKR-ND
FET, MOSFET Arrays NTJD4152PT1GOSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT1GOSCT-ND
FET, MOSFET Arrays NTJD4152PT1GOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4152PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4152PT1GOSTR-ND
FET, MOSFET Arrays NTJD4152PT1GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4152PT1G - 025776-NTJD4152PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4152PT1G
025776-NTJD4152PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4152PT1G 025776-NTJD4152PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025776-NTJD4152PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTJD4152P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 880mA Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 2.2nC @ 4.5V Max Input Capacitance: 155pF @ 20V Maximum Rds On at Id,Vgs: 260 mOhm @ 880mA, 4.5V Alternative Parts (Cross-Reference): CMKDM8005; DMP2200UDW-7; DMP2200UDW-13; PJT7801_R2_00001 ; Introduction Date: March 31, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025776-NTJD4152PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTJD4152P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 272mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 880mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 2.2nC @ 4.5V
Max Input Capacitance: 155pF @ 20V
Maximum Rds On at Id,Vgs: 260 mOhm @ 880mA, 4.5V
Alternative Parts (Cross-Reference): CMKDM8005; DMP2200UDW-7; DMP2200UDW-13; PJT7801_R2_00001 ;
Introduction Date: March 31, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7800611P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800611P
MOSFETs 7800611P
MOSFET Dual P-Channel 20V 880mA ESD SC88

MOSFET Dual P-Channel 20V 880mA ESD SC88

Supplier's Site
MOSFETs - 7800611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800611
MOSFETs 7800611
MOSFET Dual P-Channel 20V 880mA ESD SC88

MOSFET Dual P-Channel 20V 880mA ESD SC88

Supplier's Site
MOSFETs - 1631117 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631117
MOSFETs 1631117
MOSFET Dual P-Channel 20V 880mA ESD SC88

MOSFET Dual P-Channel 20V 880mA ESD SC88

Supplier's Site
MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363;gFS 3S - 70100702 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363;gFS 3S
70100702
MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363;gFS 3S 70100702
MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363 ;gFS 3S

MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363;gFS 3S

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTJD4152PT1G
Triode/MOS Tube/Transistor >> MOSFETs NTJD4152PT1G
20V 880mA 272mW 260mΩ@4.5V,880mA 1.2V@250uA 2 P-Channel SC-88 MOSFETs ROHS

20V 880mA 272mW 260mΩ@4.5V,880mA 1.2V@250uA 2 P-Channel SC-88 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4152PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4152PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4152PT1G
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Supplier's Site
FET, MOSFET Arrays - NTJD4152PT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4152PT1G
FET, MOSFET Arrays NTJD4152PT1G
MOSFET 2P-CH 20V 0.88A SOT-363

MOSFET 2P-CH 20V 0.88A SOT-363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 0.88mA P-Channel ESD Protection

MOSFET 20V 0.88mA P-Channel ESD Protection

Buy Now Datasheet
Mosfet, Dual P Channel, -20V, 0.88A, Sot363-6; Transistor Polarity Onsemi - 29X6219 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -20V, 0.88A, Sot363-6; Transistor Polarity Onsemi
29X6219
Mosfet, Dual P Channel, -20V, 0.88A, Sot363-6; Transistor Polarity Onsemi 29X6219
MOSFET, DUAL P CHANNEL, -20V, 0.88A, SOT363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:880mA; On Resistance Rds(on):0.215ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -20V, 0.88A, SOT363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:880mA; On Resistance Rds(on):0.215ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, Sot-363; Transistor Polarity Onsemi - 45J2156 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, Sot-363; Transistor Polarity Onsemi
45J2156
P Channel Mosfet, -20V, Sot-363; Transistor Polarity Onsemi 45J2156
P CHANNEL MOSFET, -20V, SOT-363; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:880mA; On Resistance Rds(on):0.215ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, SOT-363; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:880mA; On Resistance Rds(on):0.215ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTJD4152PT1G NTJD4152PT1GOSDKR-ND 025776-NTJD4152PT1G 7800611P 7800611 70100702 NTJD4152PT1G NTJD4152PT1G NTJD4152PT1G NTJD4152PT1G 29X6219 45J2156
Product Name Dual -20V -880mA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4152PT1G MOSFETs MOSFETs MOSFET;Dual P-Ch;VDSS -20V;RDS(ON) 215 Milliohms;ID -0.88A;SC-88/SOT-363;gFS 3S Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Dual P Channel, -20V, 0.88A, Sot363-6; Transistor Polarity Onsemi P Channel Mosfet, -20V, Sot-363; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel P-Channel
PD 272 milliwatts 272 milliwatts 350 milliwatts 272 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 SOT-363 Sot-363 (sc-88) 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3
V(BR)DSS 20 volts -20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data