Mosfet Array 2 P-Channel (Dual) 20V 880mA 272mW Surface Mount SC-88/SC70-6/SOT-363
880mA, 20V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419B-02, SC-88, SC-70, 6 PIN Product overview: NTJD4152PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 880mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 880mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4152PT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232518-NTJD4152PT1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): DMP2200UDW-7; NTJD4152PT2G; NTJD4152P;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTJD4152PT1-ND | 289-NTJD4152PT1 | 1232518-NTJD4152PT1 |
| Product Name | FET, MOSFET Arrays | P-Channel Dual 880mA 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4152PT1 |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 |