onsemi FET, MOSFET Arrays NTJD4105CT2G

Description
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTJD4105CT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT2GOSTR-ND
FET, MOSFET Arrays NTJD4105CT2GOSTR-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4105CT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT2GOSDKR-ND
FET, MOSFET Arrays NTJD4105CT2GOSDKR-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4105CT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT2GOSCT-ND
FET, MOSFET Arrays NTJD4105CT2GOSCT-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2G - 025775-NTJD4105CT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2G
025775-NTJD4105CT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2G 025775-NTJD4105CT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025775-NTJD4105CT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: NTJD4105C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V, 8V Continuous Drain Current at 25°C: 630mA, 775mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 46pF @ 20V Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V Alternative Parts (Cross-Reference): PJT7600_R1_00001; PJT7600_R2_00001; NTJD4105CT4G; Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025775-NTJD4105CT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTJD4105C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V, 8V
Continuous Drain Current at 25°C: 630mA, 775mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 46pF @ 20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V
Alternative Parts (Cross-Reference): PJT7600_R1_00001; PJT7600_R2_00001; NTJD4105CT4G;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 8V 775mA MOSFET Transistor
289-NTJD4105CT2G
P-Channel Dual 8V 775mA MOSFET Transistor 289-NTJD4105CT2G
Dual N/P-Channel JFET, SOT-363, 8V, 775mA, 220mR Product overview: NTJD4105CT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2G can be used for catalog matching and distributor lookup.

Dual N/P-Channel JFET, SOT-363, 8V, 775mA, 220mR Product overview: NTJD4105CT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V/-8V 0.63A/-.775A Complementary

MOSFET 20V/-8V 0.63A/-.775A Complementary

Buy Now Datasheet
Mosfet, N & P-Ch, 20V, 0.63A, Sot-363; Transistor Polarity Onsemi - 13AC3885 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 20V, 0.63A, Sot-363; Transistor Polarity Onsemi
13AC3885
Mosfet, N & P-Ch, 20V, 0.63A, Sot-363; Transistor Polarity Onsemi 13AC3885
MOSFET, N & P-CH, 20V, 0.63A, SOT-363; Transistor Polarity:N and P Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

MOSFET, N & P-CH, 20V, 0.63A, SOT-363; Transistor Polarity:N and P Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4105CT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4105CT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4105CT2G
MOSFET N/P-CH 20V/8V 0.63A SC88

MOSFET N/P-CH 20V/8V 0.63A SC88

Supplier's Site
FET, MOSFET Arrays - NTJD4105CT2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4105CT2G
FET, MOSFET Arrays NTJD4105CT2G
MOSFET N/P-CH 20V/8V SOT-363

MOSFET N/P-CH 20V/8V SOT-363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTJD4105CT2GOSTR-ND 025775-NTJD4105CT2G 289-NTJD4105CT2G NTJD4105CT2G 13AC3885 NTJD4105CT2G NTJD4105CT2G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2G P-Channel Dual 8V 775mA MOSFET Transistor MOSFET Mosfet, N & P-Ch, 20V, 0.63A, Sot-363; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Polarity P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 to 8 volts 20 to 8 volts
PD 270 milliwatts 270 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers