The NTJD4105C is a complementary N- and P-channel MOSFET pair designed for low-voltage switching applications such as DC-DC conversion and battery-powered devices. It is housed in an SC-88 (SOT-363) package measuring 2.00 mm x 1.25 mm. The N-channel device has a drain-source voltage rating of 20 V and a continuous drain current of 0.63 A at 25°C, while the P-channel device has a drain-source voltage rating of −8.0 V and a continuous drain current of −0.775 A at 25°C. The N-channel on-resistance is 0.29 Ω at VGS = 4.5 V, and the P-channel on-resistance is 0.22 Ω at VGS = −4.5 V. Both devices include ESD protection rated at Class 1. The package is Pb-free and meets RoHS requirements.
MOSFET, N/P CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:Complementa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2753 |
| Product Name | Mosfet, N/p Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi |
| Polarity | P-Channel |